Southwire Company, LLC Bare Copper Wire 10650051

Description
1000 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
1000 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10650051 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10650051
Bare Copper Wire 10650051
1000 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 1000 FT
  • 257.6 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10650051
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Oriented Wire - 2420729-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Extra-Wide Flat Braided Wire - NE 481630 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2597 lbs/ft (0.3865 g/mm)
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details