Southwire Company, LLC Bare Copper Wire 10674068

Description
200 FT 200 LENGTH IN FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 128.9 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
200 FT 200 LENGTH IN FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 128.9 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10674068 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10674068
Bare Copper Wire 10674068
200 FT 200 LENGTH IN FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 128.9 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • 200 FT
  • 200 LENGTH IN FT
  • 232 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 128.9 LB/1000 FT WEIGHT
  • 4 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10674068
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Oriented Wire - 2421699-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tubular Braided Wire - NEQ 24334 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0092 lbs/ft (0.0137 g/mm)
View Details