Southwire Company, LLC Bare Copper Wire 14451951

Description
500 FT 500 LENGTH IN FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 410.9 LB/1000 FT WEIGHT 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
500 FT 500 LENGTH IN FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 410.9 LB/1000 FT WEIGHT 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 14451951 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
14451951
Bare Copper Wire 14451951
500 FT 500 LENGTH IN FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 410.9 LB/1000 FT WEIGHT 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 500 FT
  • 500 LENGTH IN FT
  • 0.419 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 410.9 LB/1000 FT WEIGHT
  • 2/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 14451951
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - D596683001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Flat Braided Wire - NE 66-40 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0019 lbs/ft (0.0028 g/mm)
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details