Southwire Company, LLC Bare Copper Wire 10686464

Description
5000 FT 5000 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
5000 FT 5000 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10686464 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10686464
Bare Copper Wire 10686464
5000 FT 5000 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • 5000 FT
  • 5000 LENGTH IN FT
  • 292 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 204.9 LB/1000 FT WEIGHT
  • 2 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10686464
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Flat Braided Wire - NE 24236 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0039 lbs/ft (0.0057 g/mm)
View Details
Oriented Wire - 2421703-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details