Southwire Company, LLC Bare Copper Wire 13673951

Description
500 FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
500 FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 13673951 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
13673951
Bare Copper Wire 13673951
500 FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 500 FT
  • 0.528 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[TM] BRAND
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 13673951
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CD41833001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
Flat Braided Wire - NE 241530 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1181 lbs/ft (0.1757 g/mm)
View Details
Crimped Wire - 1806066 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details