Southwire Company, LLC Bare Copper Wire 411010552

Description
500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 9 LB/1000 FT WEIGHT 18 TO 10 AWG CONDUCTOR SIZE 16 STRANDS STRANDING WITH COLOR CODE GREEN/YELLOW LENGTH IN FT - UOM FT
Datasheet
Description
500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 9 LB/1000 FT WEIGHT 18 TO 10 AWG CONDUCTOR SIZE 16 STRANDS STRANDING WITH COLOR CODE GREEN/YELLOW LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 411010552 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
411010552
Bare Copper Wire 411010552
500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 9 LB/1000 FT WEIGHT 18 TO 10 AWG CONDUCTOR SIZE 16 STRANDS STRANDING WITH COLOR CODE GREEN/YELLOW LENGTH IN FT - UOM FT
  • 500 FT
  • 500 LENGTH IN FT
  • 0.108 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 9 LB/1000 FT WEIGHT
  • 18 TO 10 AWG CONDUCTOR SIZE
  • 16 STRANDS STRANDING
  • WITH COLOR CODE GREEN/YELLOW
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 411010552
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Parallel Pair Cable - 04PB2LF025 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Stainless Steel Oval Braided Wire - NES 48936-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0360 lbs/ft (0.0535 g/mm)
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details