Southwire Company, LLC Bare Copper Wire 10644342

Description
500 FT 500 LENGTH IN FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 126.3 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
500 FT 500 LENGTH IN FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 126.3 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10644342 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10644342
Bare Copper Wire 10644342
500 FT 500 LENGTH IN FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 126.3 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • 500 FT
  • 500 LENGTH IN FT
  • 204.3 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 126.3 LB/1000 FT WEIGHT
  • 4 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10644342
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 48730-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.1119 lbs/ft (0.1665 g/mm)
View Details
Oriented Wire - 2421712-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details