Southwire Company, LLC Bare Copper Wire 10638510

Description
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10638510 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10638510
Bare Copper Wire 10638510
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • 162 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 79.4 LB/1000 FT WEIGHT
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10638510
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421699-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Flat Braided Wire - NE 16340 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0015 lbs/ft (0.0022 g/mm)
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details