Southwire Company, LLC Bare Copper Wire 13616818

Description
2500 FT 2500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
2500 FT 2500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 13616818 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
13616818
Bare Copper Wire 13616818
2500 FT 2500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.373 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 325.8 LB/1000 FT WEIGHT
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 13616818
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ17743001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Extra-Wide Flat Braided Wire - NE 481630 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2597 lbs/ft (0.3865 g/mm)
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details