Southwire Company, LLC Bare Copper Wire 13673957

Description
2500 FT 2500 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
2500 FT 2500 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 13673957 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
13673957
Bare Copper Wire 13673957
2500 FT 2500 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.528 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 653.3 LB/1000 FT WEIGHT
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 13673957
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421703-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Oval Tubular Braided Wire - NES 24634 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0185 lbs/ft (0.0276 g/mm)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details