Southwire Company, LLC Bare Copper Wire 10665850

Description
1000 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
1000 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10665850 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10665850
Bare Copper Wire 10665850
1000 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 1000 FT
  • 184 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10665850
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Signal Wire & Cable - CD34883001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Extra-Wide Flat Braided Wire - NE 482230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.3571 lbs/ft (0.5315 g/mm)
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details