Southwire Company, LLC Bare Copper Wire 10638585

Description
2500 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
2500 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10638585 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10638585
Bare Copper Wire 10638585
2500 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 2500 FT
  • 162 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10638585
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 12240 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 8.00E-4 lbs/ft (0.0012 g/mm)
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details