Southwire Company, LLC Bare Copper Wire 10638508

Description
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10638508 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10638508
Bare Copper Wire 10638508
162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND
  • 162 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 79.4 LB/1000 FT WEIGHT
  • 6 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10638508
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 241336 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0250 lbs/ft (0.0372 g/mm)
View Details
Oriented Wire - 2421698-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details