Southwire Company, LLC Bare Copper Wire 13673980

Description
5000 FT 5000 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
5000 FT 5000 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 13673980 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
13673980
Bare Copper Wire 13673980
5000 FT 5000 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 5000 FT
  • 5000 LENGTH IN FT
  • 0.528 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 653.3 LB/1000 FT WEIGHT
  • 4/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 13673980
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Parallel Pair Cable - 16PB2LF018 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Stainless Steel Oval Braided Wire - NES 48736-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0280 lbs/ft (0.0416 g/mm)
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details