Southwire Company, LLC Bare Copper Wire 10650052

Description
500 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
500 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10650052 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10650052
Bare Copper Wire 10650052
500 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 500 FT
  • 257.6 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10650052
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420723-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Ultra-Miniature Bare Copper Wire - CZ 1103 - Cooner Wire Company
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 40 AWG
View Details
Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details