Southwire Company, LLC Bare Copper Wire 10644355

Description
5000 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
5000 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10644355 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10644355
Bare Copper Wire 10644355
5000 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 5000 FT
  • 204.3 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10644355
Product Name Bare Copper Wire
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Tubular Braided Wire - NEQ 481134 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0725 lbs/ft (0.1078 g/mm)
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details