Southwire Company, LLC Bare Copper Wire 10698951

Description
500 FT 414 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
500 FT 414 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10698951 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10698951
Bare Copper Wire 10698951
500 FT 414 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 500 FT
  • 414 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10698951
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ06693001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Tubular Braided Wire - NEQ 24332 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0147 lbs/ft (0.0219 g/mm)
View Details
Crimped Wire - 1806028 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details