Southwire Company, LLC Bare Copper Wire 14452752

Description
2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 518.1 LB/1000 FT WEIGHT 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet
Description
2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 518.1 LB/1000 FT WEIGHT 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 14452752 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
14452752
Bare Copper Wire 14452752
2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 518.1 LB/1000 FT WEIGHT 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.47 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 518.1 LB/1000 FT WEIGHT
  • 3/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • PROOF POSITIVE[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 14452752
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - 9567093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Flat Braided Wire - NE 24136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0019 lbs/ft (0.0029 g/mm)
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details