Southwire Company, LLC Bare Copper Wire 10665819

Description
2500 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet
Description
2500 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Copper Wire - 10665819 - Southwire Company, LLC
Carrollton, GA, USA
Bare Copper Wire
10665819
Bare Copper Wire 10665819
2500 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
  • 2500 FT
  • 184 MIL OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM
  • APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Bare Conductor Wire and Cable
Product Number 10665819
Product Name Bare Copper Wire
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ23833001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Flat Braided Wire - NE 16136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0013 lbs/ft (0.0019 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details