Radiall Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| BNC ht / bulkhead receptacle panel seal | |
| MMBX / male-male adapter board to board 6.7 mm | |
| MMBX / male-male adapter board to board 9 mm | |
| MMBX / male-male adapter bulkhead | |
| MMBX / SMT plug receptacle - reel of 750 | |
| MMBX / straight female receptacle for PCB SMT type - edge card | |
| MMBX / straight jack receptacle for PCB solder legs - reel of 500 | |
| MMBX / straight jack receptacle for PCB solder legs | |
| MMBX / straight jack SMT type - edge card | |
| MMBX / straight jack SMT type - reel of 750 | |
| MMBX / straight jack SMT type | |
| MMBX / straight plug receptacle for PCB solder legs | |
| SHV / male bulkhead receptacle panel seal | |
| THT 20 / male bulkhead receptacle panel seal rear mounting |
| << Prev | Next >> |