Radiall RF Connectors / Coaxial Connectors R432174000

Description
RF Connectors / Coaxial Connectors COUP N 0,15-0,3GHZ 20DB
Description
RF Connectors / Coaxial Connectors COUP N 0,15-0,3GHZ 20DB

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R432174000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R432174000
RF Connectors / Coaxial Connectors R432174000
RF Connectors / Coaxial Connectors COUP N 0,15-0,3GHZ 20DB

RF Connectors / Coaxial Connectors COUP N 0,15-0,3GHZ 20DB

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R432174000
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details