Radiall RF & Microwave 617341

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
617341
RF & Microwave 617341
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 617341
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1058993-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Coupling Threaded
View Details
4 suppliers
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7122955P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMB
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details