TE Connectivity RF Interconnects 7-225550-8

Description
TNC PLUG
Request a Quote Datasheet
Description
TNC PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 7-225550-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
7-225550-8
RF Interconnects 7-225550-8
TNC PLUG

TNC PLUG

Buy Now
RF Connectors / Coaxial Connectors - 7-225550-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7-225550-8
RF Connectors / Coaxial Connectors 7-225550-8
RF Connectors / Coaxial Connectors TNC PLUG

RF Connectors / Coaxial Connectors TNC PLUG

Buy Now Datasheet
Tnc Plug Amp - Te Connectivity - 19H2292 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Plug Amp - Te Connectivity
19H2292
Tnc Plug Amp - Te Connectivity 19H2292
TNC PLUG

TNC PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 7-225550-8 7-225550-8 19H2292
Product Name RF Interconnects RF Connectors / Coaxial Connectors Tnc Plug Amp - Te Connectivity
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 7123292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details