Amphenol Communications Solutions RF & Microwave 5999-1CCSF

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
5999-1CCSF
RF & Microwave 5999-1CCSF
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 5999-1CCSF
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details