Win Source Electronics Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: CEL Win Source Part Number: 1283160-ZMXM-400-1 Packaging: Bulk Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 8kB RAM Antenna Type: Integrated, Trace Power... | |
| Manufacturer: Diodes Incorporated Win Source Part Number: 092628-ZT3243LEEA Family Name: ZT3243E Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand... | |
| Manufacturer: Sigma Designs Inc. Win Source Part Number: 413706-ZW0301A-CNE1 Packaging: Reel - TR Mounting: SMD (SMT) Categories: RF/IF and RFID Dimension: Module Popularity: Medium Fake Threat In the Open Market:... | |
| Manufacturer: Sigma Designs Inc. Win Source Part Number: 800383-ZM5101A-CME3R Series: Z-Wave Packaging: Reel package Type: TxRx + MCU Package: 56-QFN Frequency: 868MHz, 908MHz, 921MHz Operating Supply Voltage: 2.3 V ~... | |
| Manufacturer: Sigma Designs Inc. Win Source Part Number: 800384-ZM5202AH-CME3 R Series: Z-Wave Packaging: Reel package Package: Module Mounting: SMD Frequency: 921MHz Operating Supply Voltage: 2.3 V ~ 3.6 V Protocol:... | |
| Manufacturer: Silicon Labs Win Source Part Number: 808285-ZM5304AU-CME3 R Packaging: Reel Mounting Style: SMD Frequency: 908MHz Protocol: Z-Wave Data Rate: 100Kbps Power - Output: 4dBm Sensitivity: -103dBm Current - Receiving:... | |
| Manufacturer: Silicon Labs Win Source Part Number: 845593-ZM5202AE-CME3 R Series: Z-Wave® Features: Transceiver Module Package: Reel - TR Family Name: ZM5202 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake... | |
| Manufacturer: Silicon Labs Win Source Part Number: 904320-ZM5202AU-CME3 R Series: Z-Wave® Features: General ISM < 1GHz Z-Wave® Transceiver Module 908MHz - Surface Mount Package: Reel - TR Package: Module Mounting:... | |
| Manufacturer: Silicon Labs Win Source Part Number: 904321-ZM5304AE-CME3 R Series: Z-Wave® Features: General ISM < 1GHz Z-Wave® Transceiver Module 868MHz - Surface Mount Package: Module Package: Reel - TR Mounting:... | |
| Manufacturer: Silicon Labs Win Source Part Number: 904322-ZM5304AH-CME3 R Series: Z-Wave® Features: General ISM < 1GHz Z-Wave® Transceiver Module 921MHz - Surface Mount Package: Module Package: Reel - TR Mounting:... |
| << Prev |