Manufacturer: Silicon Labs
Win Source Part Number: 904320-ZM5202AU-CME3
Series: Z-Wave®
Features: General ISM < 1GHz Z-Wave® Transceiver Module 908MHz - Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: ZM5202
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.70.0000
Other Part Number: 703-1072-6, 703-1072-1, 703-1072-2
General ISM < 1GHz Z-Wave® Transceiver Module 908MHz Surface Mount
General ISM < 1GHz Z-Wave® Transceiver Module 908MHz Surface Mount
General ISM < 1GHz Z-Wave® Transceiver Module 908MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 904320-ZM5202AU-CME3R | 703-1072-1-ND | ZM5202AU-CME3R | ZM5202AU-CME3R |
| Product Name | RF Transceiver Modules - ZM5202AU-CME3R | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| Operating Frequency | 908 MHz | 908 MHz | 908 MHz | |
| Sensitivity | -103 dBm | -103 dBm | -103 dBm | |
| Output Power | 4 dBm | 4 dBm | 4 dBm |