Sigma Designs, Inc. RF Transceiver Modules - ZW0301A-CNE1 ZW0301A-CNE1

Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 413706-ZW0301A-CNE1 Packaging: Reel - TR Mounting: SMD (SMT) Categories: RF/IF and RFID Dimension: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 413706-ZW0301A-CNE1 Packaging: Reel - TR Mounting: SMD (SMT) Categories: RF/IF and RFID Dimension: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ZW0301A-CNE1 - 413706-ZW0301A-CNE1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ZW0301A-CNE1
413706-ZW0301A-CNE1
RF Transceiver Modules - ZW0301A-CNE1 413706-ZW0301A-CNE1
Manufacturer: Sigma Designs Inc. Win Source Part Number: 413706-ZW0301A-CNE1 Packaging: Reel - TR Mounting: SMD (SMT) Categories: RF/IF and RFID Dimension: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 413706-ZW0301A-CNE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: RF/IF and RFID
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 413706-ZW0301A-CNE1
Product Name RF Transceiver Modules - ZW0301A-CNE1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z - 860684-AFBR-5972Z - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details