Manufacturer: Sigma Designs Inc.
Win Source Part Number: 800383-ZM5101A-CME3R
Series: Z-Wave
Packaging: Reel package
Type: TxRx + MCU
Package: 56-QFN
Frequency: 868MHz, 908MHz, 921MHz
Operating Supply Voltage: 2.3 V ~ 3.6 V
Protocol: Z-Wave
Memory Size: 128kB Flash, 16kB SRAM
Power - Output: 5dBm
Sensitivity: -104dBm
Current - Receiving: 32mA
RF Family/Standard: Z-Wave
Serial Interfaces: SPI, UART
GPIO: 30
Current - Transmitting: 32mA
Family Name: ZM5101A
Categories: RF/IF and RFID
Data Rate (Maximum): 100kbps
Alternative Parts (Cross-Reference): RN2903A-I/RM098; RN2903A-I/RM105; ADF7242BCPZ-RL7; ADF7242BCPZ;
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 800383-ZM5101A-CME3R |
| Product Name | RF Transceiver ICs - ZM5101A-CME3R |
| Device Type | Rec-Trans |