Silicon Labs RF Transceiver Modules and Modems ZM5304AE-CME3R

Description
General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 703-1074-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
703-1074-2-ND
RF Transceiver Modules and Modems 703-1074-2-ND
General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount

General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules - ZM5304AE-CME3R - 904321-ZM5304AE-CME3R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ZM5304AE-CME3R
904321-ZM5304AE-CME3R
RF Transceiver Modules - ZM5304AE-CME3R 904321-ZM5304AE-CME3R
Manufacturer: Silicon Labs Win Source Part Number: 904321-ZM5304AE-CME3 R Series: Z-Wave® Features: General ISM < 1GHz Z-Wave® Transceiver Module 868MHz - Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8517.70.0000 Other Part Number: 703-1074-6, 703-1074-2, 703-1074-1

Manufacturer: Silicon Labs
Win Source Part Number: 904321-ZM5304AE-CME3R
Series: Z-Wave®
Features: General ISM < 1GHz Z-Wave® Transceiver Module 868MHz - Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8517.70.0000
Other Part Number: 703-1074-6, 703-1074-2, 703-1074-1

Buy Now Datasheet
RF Transceiver Modules and Modems - ZM5304AE-CME3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ZM5304AE-CME3R
RF Transceiver Modules and Modems ZM5304AE-CME3R
General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount

General ISM < 1GHz Z-Wave® Transceiver Module 868MHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ZM5304AE-CME3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ZM5304AE-CME3R
RF and Wireless - RF Transceiver Modules and Modems ZM5304AE-CME3R
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 703-1074-2-ND 904321-ZM5304AE-CME3R ZM5304AE-CME3R ZM5304AE-CME3R
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - ZM5304AE-CME3R RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Frequency 868 MHz 868 MHz 868 MHz
Sensitivity -103 dBm -103 dBm -103 dBm
Output Power 4 dBm 4 dBm 4 dBm
Package Type Surface Mount; Module Surface Mount; Surface Mount Surface Mount; Module
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details