DIODES Incorporated HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - ZT3243LEEA ZT3243LEEA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 092628-ZT3243LEEA Family Name: ZT3243E Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 092628-ZT3243LEEA Family Name: ZT3243E Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - ZT3243LEEA - 092628-ZT3243LEEA - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - ZT3243LEEA
092628-ZT3243LEEA
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - ZT3243LEEA 092628-ZT3243LEEA
Manufacturer: Diodes Incorporated Win Source Part Number: 092628-ZT3243LEEA Family Name: ZT3243E Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 092628-ZT3243LEEA
Family Name: ZT3243E
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 092628-ZT3243LEEA
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - ZT3243LEEA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details