VAST STOCK CO., LIMITED Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Tactile Switches 180gF SPST LngTravel 50mA 12VDC 200gF | |
| Tactile Switches 2.2 N Rnd Button PC ThrghHleTactileSwitc | |
| Tactile Switches 260gF SPST LngTravel 50mA 12VDC 200gF | |
| Tactile Switches 4N/2.5G 9x9x.06mm ES | |
| Tactile Switches 5.2SQ 160gf GRD TERM | |
| Tactile Switches 50mA 12VDC 200gf 5mm H Act SPST SMT | |
| Tactile Switches 50mA 12VDC 350gf 5mm H Act SPST SMT | |
| Tactile Switches 50mA 12VDC Off-(On) Washable | |
| Tactile Switches 50mA 12VDC Off-(On) | |
| Tactile Switches 50mA 12VDC SPST Black | |
| Tactile Switches 50mA 12VDC SPST Gold Contacts | |
| Tactile Switches 50mA 12VDC SPST Off-On | |
| Tactile Switches 50mA 12VDC SPST | |
| Tactile Switches 50mA@12VDC 160g OF Silver contacts | |
| Tactile Switches 50mA@12VDC 260g OF Silver contacts | |
| Tactile Switches 6.0X13MM 160G W/GRND | |
| Tactile Switches 6.0X5.0MM W/GND | |
| Tactile Switches 6.0X6.0MM 160G W/GND | |
| Tactile Switches 6.0X9.5MM 160G W/GND | |
| Tactile Switches 6x6 160gf YELLOW LED | |
| Tactile Switches FADER ENCODR/VAR.RES IP67 ULT YEL/GRN LED | |
| Tactile Switches High Reliability 10*10 | |
| Tactile Switches PiezoHaptcActuatr ES | |
| Tactile Switches PowerHap piezo actuator Type 6005H070V120 20G lateral | |
| Tactile Switches PowerHap piezo actuator Type 6005H090V120 50G lateral | |
| Tactile Switches PowerHap piezo haptic actuator Type 0904H014V060 | |
| Tactile Switches PowerHap piezo haptic actuator Type 1204H018V060 | |
| Tactile Switches PowerHap piezo haptic actuator Type 2626H023V120 | |
| Tactile Switches Right Angle 6.5*7.4 (LED Color+CAP) | |
| Tactile Switches Right Angle 6.5/7.4 (LED Color+CAP) | |
| Tactile Switches Right Angle 7*7.4 (LED Color+CAP) | |
| Tactile Switches Right Angle Sealed Thru-Hole | |
| Tactile Switches SMT Type (H=0.8mm) 5.2*5.2 | |
| Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 | |
| Tactile Switches SMT Type 6.1*6.1 (LED Color) | |
| Tactile Switches SMT Type 6.8*4.1 (LED Color) | |
| Tactile Switches SMT, miniature, IP67, 2.80mm x 4.60mm x 1.90mm tact switch, 1VA @ 32VDC, SPST, 200gf | |
| Tactile Switches Tact Ultra JB 3.0x2.6x0.45 100gf | |
| Tactile Switches Tact Ultra JB 3.0x2.6x0.45 160gf | |
| Tactile Switches Tact Ultra JB 3.0x2.6x0.65 100gf | |
| Tactile Switches Tact Ultra JB 3.0x2.6x0.65 160gf | |
| Tactile Switches Tact Ultra JB 3.7x3.7x0.35 160gf | |
| Tactile Switches Tact Ultra JB 3.7x3.7x0.35 235gf | |
| Tactile Switches Tact Ultra TB 2.6x1.6x0.55 160gf | |
| Tactile Switches Tact Ultra TB 2.8x1.9x0.6 160gf | |
| Tactile Switches Tact Ultra TB 2.8x1.9x0.6 200gf | |
| Tactile Switches Tact Ultra TB 3.0x2.0x0.6 160gf | |
| Tactile Switches Tact Ultra TB 3.0x2.0x0.6 180gf | |
| Tactile Switches Tact Ultra TB 3.0x2.0x0.6 240gf | |
| Tactile Switches Tactile Switch | |
| Tactile Switches Thinner Type Tactile Switch 3.7*6 | |
| Tactile Switches Through Hole 6.1*6.1 (LED Color) | |
| Tactile Switches Through Hole 6.1*6.1 |
| << Prev |