Diptronics Manufacturing, Inc. Tactile Switches TLL-61BR-S-V-B

Description
Tactile Switches Through Hole 6.1*6.1 (LED Color)
Datasheet
Description
Tactile Switches Through Hole 6.1*6.1 (LED Color)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - TLL-61BR-S-V-B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TLL-61BR-S-V-B
Tactile Switches TLL-61BR-S-V-B
Tactile Switches Through Hole 6.1*6.1 (LED Color)

Tactile Switches Through Hole 6.1*6.1 (LED Color)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number TLL-61BR-S-V-B
Product Name Tactile Switches
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
Min. Actuating Force 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Push Button Switches - 8673924 - RS Components, Ltd.
Specs
Actuator Specifications Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
5 suppliers
N program - NDT - Pushbutton - NDTGR/GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers