Powell Electronics, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
100
140
150
160
170
180
190
199
200
201
202
203
204
205
206
207
208
209
210
211
220
230
240
250
260
270
277
| Product Name | Notes |
|---|---|
| Connector | |
| D SUB CONN | |
| D-Sub Connector | |
| Harsh D-sub, IP67, 16W2, Pin Connector, | |
| Harsh D-sub, IP67, 16W2, Socket Connecto | |
| Industrial D-Sub Connector, 50 contacts | |
| Industrial D-Sub Connector, 9 contacts | |
| Industrial D-Sub Connector | |
| IP67 D-sub connector, Right angle pin co | |
| IP67 D-sub connector, Solder cup socket | |
| IP67 Filtered D-sub connector, Right ang | |
| MDBseriesJackSocket | |
| RggdD-sub9pinPinType | |
| RggdD-sub9pinSocketT ype | |
| Rugged D sub, 26 pin high density, verti | |
| Rugged D sub, 9 pin, vertical | |
| Rugged D sub, 9 socket, right angle, all | |
| Rugged D sub, Gen 2, 15 pin, solder cup | |
| Rugged D sub, Gen 2, 15 pin, vertical | |
| Rugged D sub, Gen 2, 15 socket, solder c | |
| Rugged D sub, Gen 2, 15 socket, vertical | |
| Rugged D sub, Gen 2, 26 pin, vertical | |
| Rugged D sub, Gen 2, 9 pin, solder cup | |
| Rugged D sub, Gen 2, 9 pin, vertical | |
| Rugged D sub, Gen 2, 9 socket, solder cu | |
| Rugged D-sub, 15pin, Pin Type | |
| Rugged D-sub, 9pin, Pin Type | |
| Rugged D-sub, 9pin, Socket Type | |
| Rugged D-sub,26pin, Pin Type | |
| Standard Density D-Sub Connector, Size 2 | |
| Standard Density D-Sub Connector |
| << Prev | Next >> |