ITT Cannon D-Sub Connectors MDM-9PH003M5

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
MDM-9PH003M5
D-Sub Connectors MDM-9PH003M5
Connector

Connector

Buy Now
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon - 02K3610 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
02K3610
Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon 02K3610
MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-9PH003M5 02K3610
Product Name D-Sub Connectors Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details