ITT Cannon D-Sub Connectors MDM-15SH003L

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
MDM-15SH003L
D-Sub Connectors MDM-15SH003L
Connector

Connector

Buy Now
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15SH003L - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15SH003L
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SH003L
MICRO-D SZ 15 CONTACTS 096513-0076

MICRO-D SZ 15 CONTACTS 096513-0076

Buy Now
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 89C1991 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
89C1991
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 89C1991
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-15SH003L MDM-15SH003L 89C1991
Product Name D-Sub Connectors Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data