ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15SH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15SH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-15SH003B
D-Sub Connectors MDM-15SH003B
Connector

Connector

Buy Now
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 96B2718 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
96B2718
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 96B2718
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-15SH003B MDM-15SH003B 96B2718
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T10LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details