Amphenol Communications Solutions D-Sub Connectors MDBE15PE766

Description
Rugged D-sub, 15pin, Pin Type
Request a Quote Datasheet
Description
Rugged D-sub, 15pin, Pin Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MDBE15PE766 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MDBE15PE766
D-Sub Connectors MDBE15PE766
Rugged D-sub, 15pin, Pin Type

Rugged D-sub, 15pin, Pin Type

Buy Now
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 90AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
90AH0219
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 90AH0219
HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MDB Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole MountRoHS Compliant: Yes

HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MDB Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDBE15PE766 90AH0219
Product Name D-Sub Connectors Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details