Amphenol Corporation D-Sub Connector Assemblies MDBE09PE860

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDBE09PE860-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDBE09PE860-ND
D-Sub Connector Assemblies MDBE09PE860-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - MDBE09PE860 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MDBE09PE860
D-Sub Connectors MDBE09PE860
Rugged D sub, 9 pin, vertical

Rugged D sub, 9 pin, vertical

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01N5205 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01N5205
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01N5205
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - MDBE09PE860 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MDBE09PE860
D-Sub Connector Assemblies MDBE09PE860
CONN D-SUB PLUG 9P PNL MNT SLDR

CONN D-SUB PLUG 9P PNL MNT SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDBE09PE860-ND MDBE09PE860 MDBE09PE860 01N5205 MDBE09PE860
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details