Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 9 Position standard density, PIN Type, Vertical PCB Tails, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRE09PE860.
RUGGED D-SUB, 9PIN, PIN TYPE
CONN D-SUB PLG 9POS PNL MNT SLDR
Rugged D-sub, 9pin, Pin Type / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDBRE09PE860 | MDBRE09PE860 | 609-MDBRE09PE860-ND | 90AH0226 |
| Product Name | Harsh Connector | D-Sub Connectors | D-Sub Connector Assemblies | Rugged D-Sub, 9Pin, Pin Type / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Termination | Vertical PCB Tail | |||
| Category | D-Sub Connector |