9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MDB Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDBE09PE760-ND | MDBE09PE760 | 49X2647 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Voltage Rating | 125 volts |