Powell Electronics, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
203
204
205
206
207
208
209
210
211
212
213
214
215
220
230
240
250
260
270
277
| Product Name | Notes |
|---|---|
| 26482 10C 10#20 SKT PLUG | |
| 26482 19C 19#20 PIN RECP | |
| 26482 19C 19#20 SKT RECP | |
| 26482 3C 3#20 SKT PLUG | |
| 851 10C 10#20 PIN RECP | |
| 851 10C 10#20 SKT PLUG | |
| 851 10C 10#20 SKT RECP | |
| 851 15C 14#20 1#16 PIN RECP | |
| 851 16C 16#16 SKT PLUG | |
| 851 16C 16#16 SKT RECP | |
| 851 18C 18#20 PIN PLUG | |
| 851 18C 18#20 PIN RECP | |
| 851 18C 18#20 SKT PLUG | |
| 851 18C 18#20 SKT RECP | |
| 851 19C 19#20 PIN RECP | |
| 851 19C 19#20 SKT PLUG | |
| 851 19C 19#20 SKT RECP | |
| 851 21C 21#16 PIN PLUG | |
| 851 21C 21#16 PIN RECP | |
| 851 26C 26#20 PIN RECP | |
| 851 32C 32#20 SKT RECP | |
| 851 3C 3#16 SKT RECP | |
| 851 3C 3#20 SKT PLUG | |
| 851 3C 3#20 SKT RECP | |
| 851 4C 4#20 SKT PLUG | |
| 851 4C 4#20 SKT RECP | |
| 851 55C 55#20 SKT PLUG | |
| 851 55C 55#20 SKT RECP | |
| 851 5C 5#16 PIN RECP | |
| 851 6C 6#20 SKT PLUG | |
| 851 6C 6#20 SKT RECP | |
| 851 8C 8#20 PIN PLUG | |
| 851 8C 8#20 PIN RECP | |
| CONNECTOR, D-SUB CONNECTOR, 9 POSITION | |
| Connector | |
| Metal Cable Connector, Prewired and Sold | |
| MICRO-D CONNECTORS - MICRO-D CONNECTORS | |
| Micro-D, Metal, Sealed Rear Panel Mount, | |
| MM-2P2-031-113-4500 | |
| MM-313-051-161-415A | |
| MN-211-025-143-JS00- 93A | |
| MQ-212-021-1A3-4100 | |
| MQ-222-021-2A3-0000 | |
| MS-000-000-000-2200- P48 | |
| MS-000-000-000-4100- P48 | |
| MS-353-051-325-220R | |
| MS116N/AA-15 | |
| Pin Contact | |
| PWR CONN M SIZE 8 SOLDER 30u | |
| Rectangular inc Dsub, MicroD, R&P fittin | |
| WIRE HOUSING IDC, .100, 24AWG, | |
| WIRE HOUSING IDC, .100, 26AWG, | |
| WIRE HOUSING IDC, .100, 28AWG, | |
| WIRE HOUSING IDC, .156, 18AWG, | |
| WIRE HOUSING IDC, .156, 20AWG, | |
| WIRE HOUSING IDC, .156, 22AWG, |
| << Prev | Next >> |