ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15PH006B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15PH006B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15PH006B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15PH006B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-15PH006B
D-Sub Connectors MDM-15PH006B
Connector

Connector

Buy Now
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 90B5806 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
90B5806
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 90B5806
MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-15PH006B MDM-15PH006B 90B5806
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details