Amphenol Corporation Harsh Connector MDBRA26PEAN0

Description
Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 26 Position high density, PIN Type, Vertical PCB tails, Unified Thread, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRA26PEAN0.
Request a Quote Datasheet
Description
Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 26 Position high density, PIN Type, Vertical PCB tails, Unified Thread, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRA26PEAN0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MDBRA26PEAN0 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MDBRA26PEAN0
Harsh Connector MDBRA26PEAN0
Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 26 Position high density, PIN Type, Vertical PCB tails, Unified Thread, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRA26PEAN0.

Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 26 Position high density, PIN Type, Vertical PCB tails, Unified Thread, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRA26PEAN0.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
383-MDBRA26PEAN0
Electronic Connector 383-MDBRA26PEAN0
D-Sub High Density Connectors 26P HIGH DENSITY PIN VERT PCB TAIL W/BRL Product overview: MDBRA26PEAN0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-MDBRA26PEAN0 can be used for catalog matching and distributor lookup.

D-Sub High Density Connectors 26P HIGH DENSITY PIN VERT PCB TAIL W/BRL Product overview: MDBRA26PEAN0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-MDBRA26PEAN0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - MDBRA26PEAN0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MDBRA26PEAN0
D-Sub Connectors MDBRA26PEAN0
Rugged D sub, Gen 2, 26 pin, vertical

Rugged D sub, Gen 2, 26 pin, vertical

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - MDBRA26PEAN0-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDBRA26PEAN0-ND
D-Sub Connector Assemblies MDBRA26PEAN0-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Connector, Plug, 26Pos; No. Of Contacts Amphenol Communications Solutions - 49X2649 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 26Pos; No. Of Contacts Amphenol Communications Solutions
49X2649
Hd D-Sub Connector, Plug, 26Pos; No. Of Contacts Amphenol Communications Solutions 49X2649
HD D-SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

HD D-SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MDBRA26PEAN0 383-MDBRA26PEAN0 MDBRA26PEAN0 MDBRA26PEAN0 MDBRA26PEAN0-ND 49X2649
Product Name Harsh Connector Electronic Connector D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Connector, Plug, 26Pos; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Vertical PCB Tail Through Hole
Category D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data