Rugged D sub, 9 socket, right angle, all
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
RUGGED D SUB, 9 SOCKET, RIGHT ANGLE, ALL PLASTIC
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDBE09SA700 | MDBE09SA700 | 664-MDBE09SA700-ND | 84AC2060 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Rugged D Sub, 9 Socket, Right Angle, All Plastic Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Voltage Rating | 125 volts |