26 Position D-Sub, High Density Plug, Male Pins Connector
Rugged D sub, 26 pin high density, verti
D SUB CONNECTOR, STANDARD, 26POS, PLUG; No. of Contacts:26Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDBA26PE860-ND | MDBA26PE860 | 01N5204 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 125 volts |