Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 9 Position standard density, SOCKET Type, Vertical PCB Tails, Unified Thread, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRE09SEAN0.
Rugged D-sub, 9pin, Socket Type
9 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Standard Connectors SZ 9 VERT PCB TAIL BRDLOCK RUGGED DSUB Product overview: MDBRE09SEAN0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-MDBRE09SEAN0 can be used for catalog matching and distributor lookup.
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDBRE09SEAN0 | MDBRE09SEAN0 | MDBRE09SEAN0-ND | 438-MDBRE09SEAN0 | 49X2653 |
| Product Name | Harsh Connector | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Termination | Vertical PCB Tail | Through Hole | |||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole |