ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-21PH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-21PH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-21PH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-21PH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-21PH003B
D-Sub Connectors MDM-21PH003B
Connector

Connector

Buy Now
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon - 90B4756 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
90B4756
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon 90B4756
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-21PH003B MDM-21PH003B 90B4756
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details