ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-25PH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-25PH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-25PH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-25PH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
MDM-25PH003B
D-Sub Connectors MDM-25PH003B
Connector

Connector

Buy Now
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon - 29C6623 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon
29C6623
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon 29C6623
MICRO-D CONNECTOR, PLUG, 25 POSITION, WIRE LEADS; No. of Contacts:25Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 25 POSITION, WIRE LEADS; No. of Contacts:25Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-25PH003B MDM-25PH003B 29C6623
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connectors Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details