Powell Electronics, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
202
203
204
205
206
207
208
209
210
211
212
213
214
220
230
240
250
260
270
277
| Product Name | Notes |
|---|---|
| Metal Cable Connector, Prewired and Sold | |
| MICRO-D CONNECTORS - MICRO-D CONNECTORS | |
| MM-212-009-145-0000- WW9 | |
| MM-212-009-161-0000- BTT | |
| MM-212-009-161-00W3 | |
| MM-212-009-161-42WC | |
| MM-212-009-1A3-4500 | |
| MM-212-015-161-22WR | |
| MM-212-015-161-42WC | |
| MM-212-015-161-45YH | |
| MM-212-021-113-4500 | |
| MM-212-021-1A3-2200 | |
| MM-212-031-1A3-4100 | |
| MM-212-037-161-0000- BDF | |
| MM-212-037-161-00CM | |
| MM-212-037-161-00EM | |
| MM-212-037-161-22WQ | |
| MM-212-037-161-41WF | |
| MM-213-021-161-415A | |
| MM-213-037-161-415A | |
| MM-213-037-161-41WF | |
| MM-222-009-261-00EM | |
| MM-222-009-261-42WC | |
| MM-222-021-261-00W3 | |
| MM-222-025-261-42WC | |
| MM-222-037-261-41LF | |
| MM-223-021-261-415A | |
| MM-232-051-AAA-4400 | |
| MM-2C2-009-261-00WA |
| << Prev | Next >> |