Harsh Connector, Rugged D-Sub, IP67, Input Output Connectors, 15 Position high density, SOCKET Type, Vertical PCB Tails, Unified Thread, Vertical, Amphenol is one of the leading manufacturers of Rugged D-Sub. Contact us today for more details of Rugged D-Sub , part number MDBRE15SEAN0.
Rugged D sub, Gen 2, 15 socket, vertical
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDBRE15SEAN0 | MDBRE15SEAN0 | MDBRE15SEAN0-ND | 49X2657 |
| Product Name | Harsh Connector | D-Sub Connectors | D-Sub Connector Assemblies | Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Termination | Vertical PCB Tail | Through Hole | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |